RS Components, Ltd. General Purpose Enclosures 2842185

Description
B 273616 ABS-7035 Bocube Enclosure
Request a Quote
Description
B 273616 ABS-7035 Bocube Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2842185 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2842185
General Purpose Enclosures 2842185
B 273616 ABS-7035 Bocube Enclosure

B 273616 ABS-7035 Bocube Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2842185
Product Name General Purpose Enclosures
Length 11.18 inch (284 mm)
Width 14.33 inch (364 mm)
Depth 6.3 inch (160 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details