RS Components, Ltd. General Purpose Enclosures 2842183

Description
B 233016 PC-V0-G 7035 Bocube Enclosure
Request a Quote
Description
B 233016 PC-V0-G 7035 Bocube Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2842183 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2842183
General Purpose Enclosures 2842183
B 233016 PC-V0-G 7035 Bocube Enclosure

B 233016 PC-V0-G 7035 Bocube Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2842183
Product Name General Purpose Enclosures
Length 9.41 inch (239 mm)
Width 11.81 inch (300 mm)
Depth 6.3 inch (160 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details