RS Components, Ltd. General Purpose Enclosures 2842182

Description
B 233016 PC-V0-G 7024 Bocube Enclosure
Request a Quote
Description
B 233016 PC-V0-G 7024 Bocube Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2842182 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2842182
General Purpose Enclosures 2842182
B 233016 PC-V0-G 7024 Bocube Enclosure

B 233016 PC-V0-G 7024 Bocube Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2842182
Product Name General Purpose Enclosures
Length 9.41 inch (239 mm)
Width 11.81 inch (300 mm)
Depth 6.3 inch (160 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details