RS Components, Ltd. General Purpose Enclosures 2842180

Description
B 273616 PC-V0-G-7024 Bocube Enclosure
Request a Quote
Description
B 273616 PC-V0-G-7024 Bocube Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2842180 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2842180
General Purpose Enclosures 2842180
B 273616 PC-V0-G-7024 Bocube Enclosure

B 273616 PC-V0-G-7024 Bocube Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2842180
Product Name General Purpose Enclosures
Length 11.18 inch (284 mm)
Width 14.33 inch (364 mm)
Depth 6.3 inch (160 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details