B 273616 PC-V0-7035 Bocube Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2842177 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 11.18 inch (284 mm) |
| Width | 14.33 inch (364 mm) |
| Depth | 11.18 inch (284 mm) |