RS Components, Ltd. Desktop Enclosures 2842167

Description
BoPad BOP 1616 P-9016-SET
Request a Quote
Description
BoPad BOP 1616 P-9016-SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 2842167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
2842167
Desktop Enclosures 2842167
BoPad BOP 1616 P-9016-SET

BoPad BOP 1616 P-9016-SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2842167
Product Name Desktop Enclosures
Shape Slanted
Length 6.46 inch (164 mm)
Width 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details