RS Components, Ltd. Desktop Enclosures 2842160

Description
BoPad BOP 10.1 P-9016-SET
Request a Quote
Description
BoPad BOP 10.1 P-9016-SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 2842160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
2842160
Desktop Enclosures 2842160
BoPad BOP 10.1 P-9016-SET

BoPad BOP 10.1 P-9016-SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2842160
Product Name Desktop Enclosures
Shape Slanted
Length 11.22 inch (285 mm)
Width 7.8 inch (198 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details