RS Components, Ltd. Desktop Enclosures 2842158

Description
BoPad BOP 10.1 P-9005-SET
Request a Quote
Description
BoPad BOP 10.1 P-9005-SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 2842158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
2842158
Desktop Enclosures 2842158
BoPad BOP 10.1 P-9005-SET

BoPad BOP 10.1 P-9005-SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2842158
Product Name Desktop Enclosures
Shape Slanted
Length 11.22 inch (285 mm)
Width 7.8 inch (198 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details