RS Components, Ltd.
Desktop Enclosures
2842157
Description
BoPad BOP 7.0 P-9016-SET
Request a Quote
Email Supplier
Description
BoPad BOP 7.0 P-9016-SET
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2842157 |
|
Product Name
|
Desktop Enclosures |
|
Shape
|
Slanted
|
|
Length
|
8.46 inch (215 mm)
|
|
Width
|
5.91 inch (150 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
Depth
8.66 inch (220 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
5.12 inch (130 mm)
View Details
Type
Junction Box
Length
7.68 inch (195 mm)
Width
10.83 inch (275 mm)
View Details