RS Components, Ltd. Desktop Enclosures 2842156

Description
BoPad BOP 7.0 P-9005-SET
Request a Quote
Description
BoPad BOP 7.0 P-9005-SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 2842156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
2842156
Desktop Enclosures 2842156
BoPad BOP 7.0 P-9005-SET

BoPad BOP 7.0 P-9005-SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2842156
Product Name Desktop Enclosures
Shape Slanted
Length 8.46 inch (215 mm)
Width 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details