BA 342412 F Bocube Alu Enclosure -7035
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2842155 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 14.29 inch (363 mm) |
| Width | 9.53 inch (242 mm) |
| Depth | 4.72 inch (120 mm) |