RS Components, Ltd. Pliers 2827666

Description
ideal-tek ES6024.CR.BG Nose Plier
Request a Quote
Description
ideal-tek ES6024.CR.BG Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2827666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2827666
Pliers 2827666
ideal-tek ES6024.CR.BG Nose Plier

ideal-tek ES6024.CR.BG Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2827666
Product Name Pliers
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
View Details
Plier Sets - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12 inch (305 mm)
View Details
Pliers - 2380763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
Standards RoHS Compliant
View Details
Pliers - 1253073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.91 inch (74 mm)
View Details