RS Components, Ltd. Pliers 2827663

Description
ideal-tek ES6022.CR.BG Nose Plier
Request a Quote
Description
ideal-tek ES6022.CR.BG Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2827663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2827663
Pliers 2827663
ideal-tek ES6022.CR.BG Nose Plier

ideal-tek ES6022.CR.BG Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2827663
Product Name Pliers
Length 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
Standards RoHS Compliant
View Details
Pliers - 1829980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Plier Sets - 1447568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Pliers - 1253103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details