RS Components, Ltd.
General Purpose Enclosures
2812565
Description
RS PRO TB-AG-2230
Request a Quote
Email Supplier
Description
RS PRO TB-AG-2230
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2812565 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
12.2 inch (310 mm)
|
|
Width
|
9.06 inch (230 mm)
|
|
Depth
|
4.96 inch (126 mm)
|
|
Material
|
Polycarbonate; ABS; ABS
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
9.84 inch (250 mm)
Width
9.84 inch (250 mm)
View Details
Shape
Rectangular
Length
14.17 inch (360 mm)
Width
14.17 inch (360 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
3.98 inch (101 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details