RS Components, Ltd.
General Purpose Enclosures
2812564
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2812564 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
9.45 inch (240 mm)
|
|
Width
|
7.48 inch (190 mm)
|
|
Depth
|
3.74 inch (95 mm)
|
|
Material
|
Polycarbonate; ABS; ABS
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Shape
Rectangular
Length
3.86 inch (98 mm)
Width
3.86 inch (98 mm)
View Details
Length
11.02 inch (280 mm)
Width
8.66 inch (220 mm)
Depth
11.02 inch (280 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
5.12 inch (130 mm)
View Details