RS Components, Ltd. Drawer Storage 2806435

Description
RS PRO CSELETDN.TR Drawer Unit
Request a Quote
Description
RS PRO CSELETDN.TR Drawer Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drawer Storage - 2806435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drawer Storage
2806435
Drawer Storage 2806435
RS PRO CSELETDN.TR Drawer Unit

RS PRO CSELETDN.TR Drawer Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 2806435
Product Name Drawer Storage
Type Drawer Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 15.55 inch (395 mm)
Width 11.42 inch (290 mm)
View Details
Storage Cabinets - 1271526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 78.74 inch (2000 mm)
Width 41.34 inch (1050 mm)
View Details
Tool Boxes - 1231790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 18.31 inch (465 mm)
View Details
Storage Cabinets - 1770291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 78.74 inch (2000 mm)
View Details