RS Components, Ltd. Drawer Storage 2806429

Description
RS PRO CSCOMTD8N.TR Drawer Storage Unit
Request a Quote
Description
RS PRO CSCOMTD8N.TR Drawer Storage Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drawer Storage - 2806429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drawer Storage
2806429
Drawer Storage 2806429
RS PRO CSCOMTD8N.TR Drawer Storage Unit

RS PRO CSCOMTD8N.TR Drawer Storage Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 2806429
Product Name Drawer Storage
Type Drawer Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 14.17 inch (360 mm)
Width 12.99 inch (330 mm)
View Details
Tool Bags - 179775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 12.50 inch (317 mm)
View Details
Tool Bags - 219130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Synthetic Fibre
Height 9.45 inch (240 mm)
View Details
Tool Chests & Tool Cabinets - 1253046 - RS Components, Ltd.
Specs
Type Bin Cabinet; Tool Cabinet
Height 38.39 inch (975 mm)
Width 27.95 inch (710 mm)
View Details