RS Components, Ltd. Overalls 2787488

Description
Multi-Norm Coverall
Request a Quote
Description
Multi-Norm Coverall
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Overalls - 2787488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Overalls
2787488
Overalls 2787488
Multi-Norm Coverall

Multi-Norm Coverall

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Clothing
Product Number 2787488
Product Name Overalls
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

Jackets - 106370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Material Cotton; Polyester; 35% Cotton, 65% Polyester
View Details
Hi Vis Jackets - 103351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Polo Shirts - 106337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Overalls - 103302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Coveralls/Body Suit
Material Cotton; 1% Carbon Fibre, 99% Cotton
View Details