RS Components, Ltd. Telemetry Antennas 278075

Description
450MHz 79mm PANEL MOUNT ANT SMA M
Request a Quote
Description
450MHz 79mm PANEL MOUNT ANT SMA M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 278075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
278075
Telemetry Antennas 278075
450MHz 79mm PANEL MOUNT ANT SMA M

450MHz 79mm PANEL MOUNT ANT SMA M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 278075
Product Name Telemetry Antennas
Applications Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

RFID Antennas - 2272067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Gain 2 dB
View Details
Multi-Band Antennas - 2720159 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 618.0 to ? MHz
Gain 4.4 dB
View Details
Telemetry Antennas - 2675048 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 4.1 dB
Connectors MHF
View Details
Telemetry Antennas - 2675054 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.9 dB
Connectors MHF4L
View Details