RS Components, Ltd. Girder Clips 2776513

Description
nVent CADDY 178520 Flange Adapter Kit
Request a Quote
Description
nVent CADDY 178520 Flange Adapter Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Girder Clips - 2776513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Girder Clips
2776513
Girder Clips 2776513
nVent CADDY 178520 Flange Adapter Kit

nVent CADDY 178520 Flange Adapter Kit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2776513
Product Name Girder Clips
Diameter 0.118 to 0.315 inch (3 to 8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720828 - RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Aluminum; Aluminium
View Details
Cable Clips & Clamps - 2138533 - RS Components, Ltd.
Specs
Diameter 0.472 inch (12 mm)
Material Nylon
View Details
Cable Clips & Clamps - 2196412 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; C clamp
Diameter 1.000 inch (25.4 mm)
Material Noryl
View Details
Cable Clips & Clamps - 1707667 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.374 inch (9.5 mm)
Material PVC; Pvc
View Details