RS Components, Ltd. Girder Clips 2776505

Description
nVent CADDY 170045 Flange Adapter Kit
Request a Quote
Description
nVent CADDY 170045 Flange Adapter Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Girder Clips - 2776505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Girder Clips
2776505
Girder Clips 2776505
nVent CADDY 170045 Flange Adapter Kit

nVent CADDY 170045 Flange Adapter Kit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2776505
Product Name Girder Clips
Diameter 0.827 to 1.102 inch (21 to 28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2269005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Steel
View Details
Cable Clips & Clamps - 1982357 - RS Components, Ltd.
Specs
Type Support base
Diameter 0.354 inch (9 mm)
Material Nylon 66
View Details
Spring Clips - 191859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Cable Clips & Clamps - 233516 - RS Components, Ltd.
Specs
Type Nail Style Clip; Round clip
Diameter 0.138 inch (3.5 mm)
Material Pe
View Details