RS Components, Ltd.
Wall Boxes
2773602
Description
400x500x200mm
Request a Quote
Email Supplier
Description
400x500x200mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2773602 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Depth
|
15.75 inch (400 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
|
NEMA Rating
|
NEMA Enclosures
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
5.91 inch (150 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
Depth
8.66 inch (220 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
6.3 inch (160 mm)
View Details