RS Components, Ltd.
Wall Boxes
2773601
Description
300x400x210mm
Request a Quote
Email Supplier
Description
300x400x210mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2773601 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Depth
|
11.81 inch (300 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
|
NEMA Rating
|
NEMA Enclosures
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
7.87 inch (200 mm)
View Details
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
Depth
6.3 inch (160 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
3.98 inch (101 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
5.12 inch (130 mm)
View Details