RS Components, Ltd.
Wall Boxes
2773600
Description
300x400x180mm
Request a Quote
Email Supplier
Description
300x400x180mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2773600 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Depth
|
11.81 inch (300 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
|
NEMA Rating
|
NEMA Enclosures
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
9.06 inch (230 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
22.64 inch (575 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
5.12 inch (130 mm)
View Details
Length
8.66 inch (220 mm)
Width
6.3 inch (160 mm)
Depth
8.66 inch (220 mm)
View Details