RS Components, Ltd.
Wall Boxes
2773598
Description
200x300x180mm
Request a Quote
Email Supplier
Description
200x300x180mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2773598 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Depth
|
7.87 inch (200 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
|
NEMA Rating
|
NEMA Enclosures
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
7.87 inch (200 mm)
Depth
3.15 inch (80 mm)
View Details
Shape
Rectangular
Length
7.72 inch (196 mm)
Width
3.94 inch (100 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
6.3 inch (160 mm)
View Details