RS Components, Ltd.
Wall Boxes
2773597
Description
400x600x230mm
Request a Quote
Email Supplier
Description
400x600x230mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2773597 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Depth
|
9.06 inch (230 mm)
|
|
Material
|
Fiberglass; Fibreglass
|
|
NEMA Rating
|
NEMA Enclosures
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
3.66 inch (93 mm)
View Details
Length
8.66 inch (220 mm)
Width
6.3 inch (160 mm)
Depth
8.66 inch (220 mm)
View Details
Type
Junction Box
Width
23.62 inch (600 mm)
Depth
11.81 inch (300 mm)
View Details
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
7.87 inch (200 mm)
View Details