RS Components, Ltd.
Wall Boxes
2773596
Description
400x500x200mm
Request a Quote
Email Supplier
Description
400x500x200mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2773596 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Depth
|
7.87 inch (200 mm)
|
|
Material
|
Fiberglass; Fibreglass
|
|
NEMA Rating
|
NEMA Enclosures
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
4.8 inch (122 mm)
Width
11.61 inch (295 mm)
View Details
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
7.09 inch (180 mm)
View Details
Shape
Rectangular
Length
2.76 inch (70 mm)
Width
4.13 inch (105 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details