RS Components, Ltd. Hard Drive Enclosures 277333

Description
StarTech.com TR-M2-REMOVABLE-PCIE
Request a Quote
Description
StarTech.com TR-M2-REMOVABLE-PCIE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard Drive Enclosures - 277333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hard Drive Enclosures
277333
Hard Drive Enclosures 277333
StarTech.com TR-M2-REMOVABLE-PCIE

StarTech.com TR-M2-REMOVABLE-PCIE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 277333
Product Name Hard Drive Enclosures
Length 4.9 inch (124 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details