RS Components, Ltd. Hole Saws & Core Drill Bits 2768444

Description
ERKO 47900A-EZC Hole Saw
Request a Quote
Description
ERKO 47900A-EZC Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2768444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2768444
Hole Saws & Core Drill Bits 2768444
ERKO 47900A-EZC Hole Saw

ERKO 47900A-EZC Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2768444
Product Name Hole Saws & Core Drill Bits
Diameter 4.016 inch (102.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 1625346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Hole Saws & Core Drill Bits - 215906 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.378 inch (35.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.232 inch (5.9 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 1848184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.866 inch (22.0 mm)
Shank Square
View Details