RS Components, Ltd. Drill Bit Sets 2765879

Description
HSS Drill Bit Set - 13 piece set: 1.5-6.
Request a Quote
Description
HSS Drill Bit Set - 13 piece set: 1.5-6.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2765879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2765879
Drill Bit Sets 2765879
HSS Drill Bit Set - 13 piece set: 1.5-6.

HSS Drill Bit Set - 13 piece set: 1.5-6.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2765879
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Cutting Application Metal
Designation 6.5 mm, 1.5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749046 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.630 inch (16.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
PCB Drill Bits - 2189187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hole Saws & Core Drill Bits - 1749055 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.362 inch (60.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 216151 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.732 inch (44.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details