cable junction box 1.5-6 sqmm, 3-phase 1
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2765466 |
| Product Name | Junction Boxes |
| Type | Junction Box |
| Shape | Rectangular |
| Length | 3.03 inch (77 mm) |
| Width | 5.12 inch (130 mm) |
| Depth | 5.12 inch (130 mm) |