RS Components, Ltd. Hole Saws & Core Drill Bits 2757575

Description
ERKO 47052 Hole Saw
Request a Quote
Description
ERKO 47052 Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2757575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2757575
Hole Saws & Core Drill Bits 2757575
ERKO 47052 Hole Saw

ERKO 47052 Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2757575
Product Name Hole Saws & Core Drill Bits
Diameter 2.047 inch (52.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221563 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Hole Saws & Core Drill Bits - 1749049 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 216088 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 216606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material Hsco
View Details