RS Components, Ltd.
Hole Saws & Core Drill Bits
2757546
Description
ERKO 42220 Hole Saw
Request a Quote
Email Supplier
Description
ERKO 42220 Hole Saw
Request a Quote
Email Supplier
Suppliers
Hole Saws & Core Drill Bits
2757546
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
2757546 |
|
Product Name
|
Hole Saws & Core Drill Bits |
|
Diameter
|
8.661 inch (220.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
OAL
5.91 inch (150 mm)
Material
Steel
# of Pieces
1
View Details
Diameter
0.945 inch (24.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Diameter
0.181 inch (4.6 mm)
OAL
3.15 inch (80 mm)
Material
High Speed Steel; Hss
View Details
Product
Drill Set
Units
Metric
Drill Type
Twist
View Details