RS Components, Ltd.
Hole Saws & Core Drill Bits
2757135
Description
ERKO 42079 Hole Saw
Request a Quote
Email Supplier
Description
ERKO 42079 Hole Saw
Request a Quote
Email Supplier
Suppliers
Hole Saws & Core Drill Bits
2757135
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
2757135 |
|
Product Name
|
Hole Saws & Core Drill Bits |
|
Diameter
|
3.110 inch (79.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Hole Saw
Diameter
1.142 inch (29.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Diameter
0.087 inch (2.2 mm)
OAL
2.09 inch (53 mm)
Material
High Speed Steel; Hss
View Details
Diameter
0.138 inch (3.5 mm)
OAL
2.76 inch (70 mm)
Material
High Speed Steel; Hss
View Details
Diameter
1.024 inch (26.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details