RS Components, Ltd. Hole Saws & Core Drill Bits 2757111

Description
ERKO 42032 Hole Saw
Request a Quote
Description
ERKO 42032 Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2757111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2757111
Hole Saws & Core Drill Bits 2757111
ERKO 42032 Hole Saw

ERKO 42032 Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2757111
Product Name Hole Saws & Core Drill Bits
Diameter 1.260 inch (32.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 1749057 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 215007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 2.44 inch (62 mm)
Material High Speed Steel; Hss
View Details
PCB Drill Bits - 2157001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.126 inch (3.2 mm)
Shank 0.125 inch (3.2 mm)
View Details