RS Components, Ltd.
Hole Saws & Core Drill Bits
2757107
Description
ERKO 42025 Hole Saw
Request a Quote
Email Supplier
Description
ERKO 42025 Hole Saw
Request a Quote
Email Supplier
Suppliers
Hole Saws & Core Drill Bits
2757107
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
2757107 |
|
Product Name
|
Hole Saws & Core Drill Bits |
|
Diameter
|
0.984 inch (25.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Hole Saw
Diameter
5.984 inch (152.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Diameter
0.630 inch (16.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Diameter
0.945 inch (24.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Diameter
0.189 inch (4.8 mm)
OAL
3.39 inch (86 mm)
Material
High Speed Steel; Hss
View Details