RS Components, Ltd. Hole Saws & Core Drill Bits 2757105

Description
ERKO 42022 Hole Saw
Request a Quote
Description
ERKO 42022 Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2757105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2757105
Hole Saws & Core Drill Bits 2757105
ERKO 42022 Hole Saw

ERKO 42022 Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2757105
Product Name Hole Saws & Core Drill Bits
Diameter 0.866 inch (22.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 221579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Fractional; Metric
Drill Type Step Drill
View Details
PCB Drill Bits - 2189185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Drill Bits - 213613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 1749053 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Shank 0.374 inch (9.5 mm)
View Details