RS Components, Ltd. Spanners 2755335

Description
Combination Spanner 11mm
Request a Quote
Description
Combination Spanner 11mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Spanners
2755335
Spanners 2755335
Combination Spanner 11mm

Combination Spanner 11mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2755335
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.2500 inch (6.35 mm)
View Details
RS Components, Ltd.
Specs
Type Torque
Wrench Length 35.94 inch (913 mm)
Torque 973 to 4867 In-lbs (1122 to 5612 kg-cm)
View Details
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Rectangular
Wrench Length 15.69 inch (399 mm)
View Details