RS Components, Ltd. Pliers 2755316

Description
CK T3891 Flat Nose Plier
Request a Quote
Description
CK T3891 Flat Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2755316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2755316
Pliers 2755316
CK T3891 Flat Nose Plier

CK T3891 Flat Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2755316
Product Name Pliers
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Standards RoHS Compliant
View Details
Pliers - 2284092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 1.26 inch (32 mm)
View Details
Pliers - 1366986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.24 inch (158 mm)
Standards VDE/1000V Approved
View Details
Pliers - 1044679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
View Details