RS Components, Ltd. Pliers 2755291

Description
CK T3770D 120 Flat Nose Plier
Request a Quote
Description
CK T3770D 120 Flat Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2755291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2755291
Pliers 2755291
CK T3770D 120 Flat Nose Plier

CK T3770D 120 Flat Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2755291
Product Name Pliers
Length 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 20.08 inch (510 mm)
View Details
Pliers - 2380766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Length 1.46 inch (37 mm)
Features Electrically Insulated
View Details
Pliers - 1780351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Jaw Length 1.26 inch (32 mm)
View Details
Pliers - 161164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.87 inch (200 mm)
Jaw Capacity 0.1181 inch (3 mm)
View Details