RS Components, Ltd. Hole Saws & Core Drill Bits 2755261

Description
Sheet Steel Hole Saw 22mm
Request a Quote
Description
Sheet Steel Hole Saw 22mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2755261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2755261
Hole Saws & Core Drill Bits 2755261
Sheet Steel Hole Saw 22mm

Sheet Steel Hole Saw 22mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2755261
Product Name Hole Saws & Core Drill Bits
Drill Type Hole Saw
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 2324248 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.732 inch (44.0 mm)
Shank 0.250 inch (6.3 mm)
View Details
Hole Saws & Core Drill Bits - 215940 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.047 inch (52.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
View Details
PCB Drill Bits - 2156999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.075 inch (1.9 mm)
Material Carbide; Tungsten Carbide
View Details