RS Components, Ltd. Specialist Drill Bits 2755250

Description
HSS Cone Drill 16 - 32mm
Request a Quote
Description
HSS Cone Drill 16 - 32mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 2755250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
2755250
Specialist Drill Bits 2755250
HSS Cone Drill 16 - 32mm

HSS Cone Drill 16 - 32mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2755250
Product Name Specialist Drill Bits
Units Metric
Designation 32mm
Diameter 0.630 to 1.260 inch (16.0 to 32.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
View Details
Drill Bits - 215164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 11.81 inch (300 mm)
Material Carbide; Carbide tipped
View Details
Hole Saws & Core Drill Bits - 216426 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.386 inch (86.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 216555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 inch (9.0 mm)
OAL 4.92 inch (125 mm)
Material Hsco
View Details