RS Components, Ltd.
Specialist Drill Bits
2755249
Description
HSS Cone Drill 6 - 26mm
Request a Quote
Email Supplier
Description
HSS Cone Drill 6 - 26mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
2755249 |
|
Product Name
|
Specialist Drill Bits |
|
Units
|
Metric
|
|
Designation
|
26mm
|
|
Diameter
|
0.236 to 1.024 inch (6.0 to 26.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
1.181 inch (30.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Diameter
0.236 inch (6.0 mm)
OAL
5.91 inch (150 mm)
Material
Carbide; Carbide tipped
View Details
Diameter
0.551 inch (14.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Diameter
0.197 inch (5.0 mm)
OAL
3.39 inch (86 mm)
Material
Hsco
View Details