RS Components, Ltd. Pneumatic Rotary Actuators 2753172

Description
DSM-32-270-P1-FW-A-B Semi-rotary drive
Request a Quote
Description
DSM-32-270-P1-FW-A-B Semi-rotary drive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Rotary Actuators - 2753172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Rotary Actuators
2753172
Pneumatic Rotary Actuators 2753172
DSM-32-270-P1-FW-A-B Semi-rotary drive

DSM-32-270-P1-FW-A-B Semi-rotary drive

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pneumatic Rotary Actuators
Product Number 2753172
Product Name Pneumatic Rotary Actuators
Rotation Angle 246°
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rotary Actuators - 2022693 - RS Components, Ltd.
Specs
Rotation Angle ISO8573-1:2010°
Pressure Range 116 psi (81.66 m H2O)
Number Double Shaft
View Details
Pneumatic Rotary Actuators - 1259920 - RS Components, Ltd.
Specs
Rotation Angle 90°; 90°
Pressure Range 116 psi (81.66 m H2O)
Axial Load 2.25 lbs (1.02 kg)
View Details
Pneumatic Rotary Actuators - 1215336 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 90°; 90°
Pressure Range 116 psi (81.66 m H2O)
View Details
Pneumatic Rotary Actuators - 1366561 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 116 psi (81.66 m H2O)
View Details