RS Components, Ltd. Pneumatic Rotary Actuators 2753128

Description
DSM-12-270-A-B Semi-rotary drive
Request a Quote
Description
DSM-12-270-A-B Semi-rotary drive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Rotary Actuators - 2753128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Rotary Actuators
2753128
Pneumatic Rotary Actuators 2753128
DSM-12-270-A-B Semi-rotary drive

DSM-12-270-A-B Semi-rotary drive

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pneumatic Rotary Actuators
Product Number 2753128
Product Name Pneumatic Rotary Actuators
Rotation Angle 270°; 270°
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rotary Actuators - 1215353 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 116 psi (81.66 m H2O)
View Details
Pneumatic Rotary Actuators - 1215358 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 145 psi (102 m H2O)
View Details
Pneumatic Rotary Actuators - 2753219 - RS Components, Ltd.
Specs
Rotation Angle 180°; 180°
Pressure Range 116 psi (81.66 m H2O)
Number Double Shaft
View Details
Pneumatic Rotary Actuators - 2753187 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 270°; 270°
Pressure Range 145 psi (102 m H2O)
View Details