RS Components, Ltd. Wall Boxes 275278

Description
Terminal box HD, 150x150x80, AISI 304L,
Request a Quote
Description
Terminal box HD, 150x150x80, AISI 304L,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 275278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
275278
Wall Boxes 275278
Terminal box HD, 150x150x80, AISI 304L,

Terminal box HD, 150x150x80, AISI 304L,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 275278
Product Name Wall Boxes
Type Junction Box
Width 5.91 inch (150 mm)
Depth 3.15 inch (80 mm)
Material Steel - Stainless; 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Wall Boxes - 1833496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
Junction Boxes - 1840855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 9.84 inch (250 mm)
View Details
Junction Boxes - 1840854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 9.84 inch (250 mm)
View Details