Floor standing, 1800x1200x400, Compact e
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 275072 |
| Product Name | Floor Standing Enclosures |
| Shape | Rectangular |
| Length | 70.87 inch (1800 mm) |
| Width | 47.24 inch (1200 mm) |
| Depth | 15.75 inch (400 mm) |
| Material | Steel; Mild Steel |