RS Components, Ltd. Hose Pipe & Flexible Tubes 2732550

Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732550
Hose Pipe & Flexible Tubes 2732550
Hose Pipes & Flexible Tubes 1m lengths P

Hose Pipes & Flexible Tubes 1m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732550
Product Name Hose Pipe & Flexible Tubes
I.D. 0.374 inch (9.5 mm)
O.D. 0.626 inch (15.9 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assemblies - 1369470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.496 inch (38 mm)
O.D. 1.850 inch (47 mm)
View Details
Hose Assemblies - 1369527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.496 inch (38 mm)
O.D. 1.850 inch (47 mm)
View Details
Hose Pipe & Flexible Tubes - 1259242 - RS Components, Ltd.
Specs
I.D. 2.992 inch (76 mm)
O.D. 3.504 inch (89 mm)
Working Pressure 51 psi (35.73 m H2O)
View Details
Air Hoses - 1262776 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details