RS Components, Ltd. Hose Pipe & Flexible Tubes 2732549

Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732549
Hose Pipe & Flexible Tubes 2732549
Hose Pipes & Flexible Tubes 1m lengths P

Hose Pipes & Flexible Tubes 1m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732549
Product Name Hose Pipe & Flexible Tubes
I.D. 0.315 inch (8 mm)
O.D. 0.630 inch (16 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1258984 - RS Components, Ltd.
Specs
I.D. 2.362 inch (60 mm)
O.D. 2.717 inch (69 mm)
Working Pressure 73 psi (51.04 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1357829 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.323 inch (59 mm)
Working Pressure 44 psi (30.62 m H2O)
View Details
Hydraulic Hose Assemblies - 1102205 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details
Hydraulic Hose Assemblies - 1101989 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details