RS Components, Ltd. Hose Pipe & Flexible Tubes 2732547

Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732547
Hose Pipe & Flexible Tubes 2732547
Hose Pipes & Flexible Tubes 2m lengths P

Hose Pipes & Flexible Tubes 2m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732547
Product Name Hose Pipe & Flexible Tubes
I.D. 0.315 inch (8 mm)
O.D. 0.472 inch (12 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hose Assemblies - 1102227 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.500 inch (12.7 mm)
Working Pressure 3989 psi (2807 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1357828 - RS Components, Ltd.
Specs
I.D. 1.496 inch (38 mm)
O.D. 1.811 inch (46 mm)
Working Pressure 58 psi (40.83 m H2O)
View Details
Hose Assemblies - 1369533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.992 inch (76 mm)
O.D. 3.528 inch (89.6 mm)
View Details
Hose Pipe & Flexible Tubes - 1467749 - RS Components, Ltd.
Specs
I.D. 0.374 inch (9.5 mm)
O.D. 0.650 inch (16.5 mm)
Temperature Range 266 F (130 C)
View Details